Emerson Bearing Co. Split Style Spherical Roller Bearings 230S.1100

Description
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
Split Style Spherical Roller Bearings - 230S.1100 - Emerson Bearing Co.
Boston, MA, USA
Split Style Spherical Roller Bearings
230S.1100
Split Style Spherical Roller Bearings 230S.1100
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 230S.1100
Product Name Split Style Spherical Roller Bearings
Type Spherical; (Split Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAF-XD(as) - 5927-103 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details