Emerson Bearing Co. Split Style Spherical Roller Bearings 222S.508

Description
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
Split Style Spherical Roller Bearings - 222S.508 - Emerson Bearing Co.
Boston, MA, USA
Split Style Spherical Roller Bearings
222S.508
Split Style Spherical Roller Bearings 222S.508
For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 222S.508
Product Name Split Style Spherical Roller Bearings
Type Spherical; (Split Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details