Emerson Bearing Co. 21300 Series Spherical Roller Bearings 21320 E

Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
21300 Series Spherical Roller Bearings - 21320 E - Emerson Bearing Co.
Boston, MA, USA
21300 Series Spherical Roller Bearings
21320 E
21300 Series Spherical Roller Bearings 21320 E
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 21320 E
Product Name 21300 Series Spherical Roller Bearings
Type Spherical
Bore 3.9370 inch (100.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Roller Bearings - 186222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details