Emerson Bearing Co. 22300 Series Shaker Screen Style Spherical Roller Bearings 22319 E/T41A

Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
22300 Series Shaker Screen Style Spherical Roller Bearings - 22319 E/T41A - Emerson Bearing Co.
Boston, MA, USA
22300 Series Shaker Screen Style Spherical Roller Bearings
22319 E/T41A
22300 Series Shaker Screen Style Spherical Roller Bearings 22319 E/T41A
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 22319 E/T41A
Product Name 22300 Series Shaker Screen Style Spherical Roller Bearings
Type Spherical
Bore 3.7402 inch (95.001 mm)
Outside Diameter 7.8740 inch (199.999 mm)
Overall Width 2.6378 inch (67.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details