Emerson Bearing Co. 22200 Series Spherical Roller Bearings 22244/W33

Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
22200 Series Spherical Roller Bearings - 22244/W33 - Emerson Bearing Co.
Boston, MA, USA
22200 Series Spherical Roller Bearings
22244/W33
22200 Series Spherical Roller Bearings 22244/W33
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 22244/W33
Product Name 22200 Series Spherical Roller Bearings
Type Spherical
Bore 8.6614 inch (219.999 mm)
Outside Diameter 15.7480 inch (399.999 mm)
Overall Width 4.2520 inch (108.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAT(SMITH) - YAT-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details