Emerson Bearing Co. 24000 Series Spherical Roller Bearings 24080 EAC/W/33

Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
24000 Series Spherical Roller Bearings - 24080 EAC/W/33 - Emerson Bearing Co.
Boston, MA, USA
24000 Series Spherical Roller Bearings
24080 EAC/W/33
24000 Series Spherical Roller Bearings 24080 EAC/W/33
Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 24080 EAC/W/33
Product Name 24000 Series Spherical Roller Bearings
Type Spherical
Bore 15.7480 inch (399.999 mm)
Outside Diameter 23.6220 inch (599.998 mm)
Overall Width 7.8740 inch (199.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Bearing - 127034743 - Radwell International
THK America, Inc.
Specs
Application Ball Screw Support
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details