Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22309 E/T41A |
| Product Name | 22300 Series Shaker Screen Style Spherical Roller Bearings |
| Type | Spherical |
| Bore | 1.7717 inch (45.001 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) |
| Overall Width | 1.4173 inch (35.999 mm) |