Emerson Bearing Co. 29300 Series Thrust Style Spherical Roller Bearings 29328 E

Description
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
29300 Series Thrust Style Spherical Roller Bearings - 29328 E - Emerson Bearing Co.
Boston, MA, USA
29300 Series Thrust Style Spherical Roller Bearings
29328 E
29300 Series Thrust Style Spherical Roller Bearings 29328 E
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 29328 E
Product Name 29300 Series Thrust Style Spherical Roller Bearings
Type Spherical
Bore 5.5118 inch (140.000 mm)
Outside Diameter 9.4488 inch (239.999 mm)
Overall Width 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details