Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 29360 E |
| Product Name | 29300 Series Thrust Style Spherical Roller Bearings |
| Type | Spherical |
| Bore | 11.8110 inch (299.999 mm) |
| Outside Diameter | 18.8976 inch (479.999 mm) |
| Overall Width | 4.2913 inch (108.999 mm) |