Emerson Bearing Co. 22300 Series Shaker Screen Style Spherical Roller Bearings 22313 E/T41A

Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
22300 Series Shaker Screen Style Spherical Roller Bearings - 22313 E/T41A - Emerson Bearing Co.
Boston, MA, USA
22300 Series Shaker Screen Style Spherical Roller Bearings
22313 E/T41A
22300 Series Shaker Screen Style Spherical Roller Bearings 22313 E/T41A
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 22313 E/T41A
Product Name 22300 Series Shaker Screen Style Spherical Roller Bearings
Type Spherical
Bore 2.5591 inch (65.001 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.8898 inch (48.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details