Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. Available with a cylindrical or a tapered bore for mounting with or without a sleeve adapter. Available with many internal clearance (C2 to C4) and retainer options. Available bore dimension range is 20mm to 900mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23944 W33 |
| Product Name | 23900 Series Spherical Roller Bearings |
| Type | Spherical |
| Bore | 8.6614 inch (219.999 mm) |
| Outside Diameter | 11.8110 inch (299.999 mm) |
| Overall Width | 2.3622 inch (60.000 mm) |