Emerson Bearing Co. 29400 Series Thrust Style Spherical Roller Bearings 29424 E

Description
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
29400 Series Thrust Style Spherical Roller Bearings - 29424 E - Emerson Bearing Co.
Boston, MA, USA
29400 Series Thrust Style Spherical Roller Bearings
29424 E
29400 Series Thrust Style Spherical Roller Bearings 29424 E
Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape of the outer ring raceway allows for hadnling of some misalignment.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 29424 E
Product Name 29400 Series Thrust Style Spherical Roller Bearings
Type Spherical
Bore 4.7244 inch (120.000 mm)
Outside Diameter 9.8425 inch (249.999 mm)
Overall Width 3.0709 inch (78.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details