Emerson Bearing Co. 22300 Series Shaker Screen Style Spherical Roller Bearings 22320 E/T41A

Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
22300 Series Shaker Screen Style Spherical Roller Bearings - 22320 E/T41A - Emerson Bearing Co.
Boston, MA, USA
22300 Series Shaker Screen Style Spherical Roller Bearings
22320 E/T41A
22300 Series Shaker Screen Style Spherical Roller Bearings 22320 E/T41A
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 22320 E/T41A
Product Name 22300 Series Shaker Screen Style Spherical Roller Bearings
Type Spherical
Bore 3.9370 inch (100.000 mm)
Outside Diameter 8.4646 inch (215.001 mm)
Overall Width 2.8740 inch (73.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details