Nook Industries, Inc. Linear Motor Drive DSM 200

Description
Internal roller bearing guided, linear motor driven actuator with single carriage.
Description
Internal roller bearing guided, linear motor driven actuator with single carriage.

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Drive - DSM 200 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Motor Drive
DSM 200
Linear Motor Drive DSM 200
Internal roller bearing guided, linear motor driven actuator with single carriage.

Internal roller bearing guided, linear motor driven actuator with single carriage.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number DSM 200
Product Name Linear Motor Drive
Axis Configuration X Axis Only
Rated Speed 315 in/sec (480 m/min)
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.07 inch (129 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360883 - RS Components, Ltd.
Specs
Carriage Load 4856 lbs (2202 kg)
View Details