Nook Industries, Inc. Non-Driven Internal Roller Guide QLR 80

Description
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.
Description
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.

Suppliers

Company
Product
Description
Supplier Links
Non-Driven Internal Roller Guide - QLR 80 - Nook Industries, Inc.
Cleveland, OH, USA
Non-Driven Internal Roller Guide
QLR 80
Non-Driven Internal Roller Guide QLR 80
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.

Function:
Fitting length: As required. Max. length 6,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block
Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced
This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that
can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load
carrying slide unit.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number QLR 80
Product Name Non-Driven Internal Roller Guide
Axis Configuration X Axis Only
Rated Speed 236 in/sec (360 m/min)
Carriage Load 270 lbs (122 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-20-40-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Ball Slide Positioning Stage - 2203MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details