E 80 -- LOW PROFILE NON-DRIVEN ROLLER GUIDE
Nook Industries, Inc.
Low Profile Non-Driven Roller Guide
E 80
Description
E Actuator Sizes: 40, 60, 80, 80s
Velocity: max. 10 m/sec
Description
E Actuator Sizes: 40, 60, 80, 80s
Velocity: max. 10 m/sec
Suppliers
Low Profile Non-Driven Roller Guide
E 80
E Actuator Sizes: 40, 60, 80, 80s
Velocity: max. 10 m/sec
- E Actuator Sizes: 40, 60, 80, 80s
- Velocity:
max. 10 m/sec
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
E 80 |
|
Product Name
|
Low Profile Non-Driven Roller Guide |
|
Axis Configuration
|
X Axis Only
|
|
Rated Speed
|
236 in/sec (360 m/min)
|
|
Carriage Load
|
247 lbs (112 kg)
|
|
Orientation
|
Horizontal
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
1.97 to 23.62 inch (50 to 600 mm)
Orientation
Horizontal
View Details