Double roller bearing guided, non-driven actuator with single carriage.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | DSR 160 |
| Product Name | Non-Driven Profile Rail |
| Axis Configuration | X Axis Only |
| Rated Speed | 197 in/sec (300 m/min) |
| Carriage Load | 942 lbs (427 kg) |
| Orientation | Horizontal |