NH-ER -- HEAVY LOAD RUNNER BLOCKS
Nook Industries, Inc.
Heavy Load Runner Blocks
NH-ER
Description
Assembly Height: 30, 40, 45, 55, 70, 80 and 90
Narrrow width with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 20 thru 65 - 3000mm
Description
Assembly Height: 30, 40, 45, 55, 70, 80 and 90
Narrrow width with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 20 thru 65 - 3000mm
Suppliers
Heavy Load Runner Blocks
NH-ER
Assembly Height: 30, 40, 45, 55, 70, 80 and 90
Narrrow width with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 20 thru 65 - 3000mm
- Assembly Height: 30, 40, 45, 55, 70, 80 and 90
- Narrrow width with four tapped holes
- Rail Accuracy Grade: C0001 - C7 available
Stocked accuracy is C5 (standard)
- Preload: T - T3
Stocked preload T0 (very lght)
- Maximum Rail Length:
20 thru 65 - 3000mm
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
NH-ER |
|
Product Name
|
Heavy Load Runner Blocks |
|
Axis Configuration
|
X Axis Only
|
|
Rated Speed
|
78.74 in/sec (120 m/min)
|
|
Orientation
|
Horizontal
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0197 in/sec (0.0300 m/min)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
19.69 in/sec (30 m/min)
Bearing Type
Ball/Roller Bearing
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
394 in/sec (600 m/min)
View Details