NH-EB -- HEAVY LOAD RUNNER BLOCKS
Nook Industries, Inc.
Heavy Load Runner Blocks
NH-EB
Description
Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85
Flange-Mount with four through holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
Description
Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85
Flange-Mount with four through holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
Suppliers
Heavy Load Runner Blocks
NH-EB
Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85
Flange-Mount with four through holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
- Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85
- Flange-Mount with four through holes
- Rail Accuracy Grade: C0001 - C7 available
Stocked accuracy is C5 (standard)
- Preload: T - T3
Stocked preload T0 (very lght)
- Maximum Rail Length:
15 - 1500mm
20 thru 65 - 3000mm
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
NH-EB |
|
Product Name
|
Heavy Load Runner Blocks |
|
Axis Configuration
|
X Axis Only
|
|
Rated Speed
|
78.74 in/sec (120 m/min)
|
|
Orientation
|
Horizontal
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
2.01 to 4 inch (51.05 to 102 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
1.97 to 23.62 inch (50 to 600 mm)
Orientation
Horizontal
View Details