Nook Industries, Inc. Single Shaft Fully Supported System 131-16-TXX

Description
SINGLE SHAFT FULLY SUPPORTED WITH 1 TWIN PILLOW BLOCK
Description
SINGLE SHAFT FULLY SUPPORTED WITH 1 TWIN PILLOW BLOCK

Suppliers

Company
Product
Description
Supplier Links
Single Shaft Fully Supported System - 131-16-TXX - Nook Industries, Inc.
Cleveland, OH, USA
Single Shaft Fully Supported System
131-16-TXX
Single Shaft Fully Supported System 131-16-TXX
SINGLE SHAFT FULLY SUPPORTED WITH 1 TWIN PILLOW BLOCK

SINGLE SHAFT FULLY SUPPORTED WITH 1 TWIN PILLOW BLOCK

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number 131-16-TXX
Product Name Single Shaft Fully Supported System
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 753MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Specs
Carriage Load 15511 lbs (7035 kg)
View Details