Nook Industries, Inc. Double Shaft Unsupported Slide System 113-16-TXX

Description
DOUBLE SHAFT UNSUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRIAGE PLATE 2
Description
DOUBLE SHAFT UNSUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRIAGE PLATE 2

Suppliers

Company
Product
Description
Supplier Links
Double Shaft Unsupported Slide System - 113-16-TXX - Nook Industries, Inc.
Cleveland, OH, USA
Double Shaft Unsupported Slide System
113-16-TXX
Double Shaft Unsupported Slide System 113-16-TXX
DOUBLE SHAFT UNSUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRIAGE PLATE 2

DOUBLE SHAFT UNSUPPORTED WITH 2 TWIN PILLOW BLOCKS
AND CARRIAGE PLATE 2

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number 113-16-TXX
Product Name Double Shaft Unsupported Slide System
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Linear Motion - Slide Rail - FBL51H+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details