Nook Industries, Inc. Double Shaft Fully Supported System 133-08-SXX

Description
DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS AND CARRIAGE PLATE 1
Description
DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS AND CARRIAGE PLATE 1

Suppliers

Company
Product
Description
Supplier Links
Double Shaft Fully Supported System - 133-08-SXX - Nook Industries, Inc.
Cleveland, OH, USA
Double Shaft Fully Supported System
133-08-SXX
Double Shaft Fully Supported System 133-08-SXX
DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS AND CARRIAGE PLATE 1

DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS
AND CARRIAGE PLATE 1

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number 133-08-SXX
Product Name Double Shaft Fully Supported System
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 40x40 mm, YZ Micro, X Pico, 8-32, 1/4-20 - 9062-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 3203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGST-10-100-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details