Nook Industries, Inc. Non-Driven Roller Guide Unit ER 30

Description
External roller bearing guided non-driven actuator with single carriage.
Description
External roller bearing guided non-driven actuator with single carriage.

Suppliers

Company
Product
Description
Supplier Links
Non-Driven Roller Guide Unit - ER 30 - Nook Industries, Inc.
Cleveland, OH, USA
Non-Driven Roller Guide Unit
ER 30
Non-Driven Roller Guide Unit ER 30
External roller bearing guided non-driven actuator with single carriage.

External roller bearing guided non-driven actuator with single carriage.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number ER 30
Product Name Non-Driven Roller Guide Unit
Axis Configuration X Axis Only
Rated Speed 394 in/sec (600 m/min)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360916 - RS Components, Ltd.
Specs
Carriage Load 4743 lbs (2151 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details