Internal roller bearing guided, linear motor driven actuator with single carriage.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | DLM 160 |
| Product Name | Linear Motor Drive |
| Axis Configuration | X Axis Only |
| Rated Speed | 236 in/sec (360 m/min) |
| Carriage Load | 629 lbs (285 kg) |
| Orientation | Horizontal |