Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
NOOK INDUSTRIES, INC.
111-06-SXX -- SINGLE SHAFT UNSUPPORTED SLIDE SYSTEM
Nook Industries, Inc.
Single Shaft Unsupported Slide System
111-06-SXX
Description
Single shaft unsupported with two pillow blocks.
Nook Industries, Inc.
Done
Description
Single shaft unsupported with two pillow blocks.
Suppliers
Company
Product
Description
Supplier Links
Nook Industries, Inc.
Cleveland, OH, USA
Single Shaft Unsupported Slide System
111-06-SXX
Single Shaft Unsupported Slide System
111-06-SXX
Single shaft unsupported with two pillow blocks.
Single shaft unsupported with two pillow blocks.
Supplier's Site
Technical Specifications
Nook Industries, Inc.
Product Category
Linear Slides and Linear Stages
Product Number
111-06-SXX
Product Name
Single Shaft Unsupported Slide System
Axis Configuration
X Axis Only
Unlock Full Specs
to access all available technical data
Similar Products
Modern Linear Incorporated
Linear Guide Actuator
ENDURO
Specs
Carriage Load
1528 lbs (693 kg)
Orientation
Horizontal
Device Type
Crossed Roller Slide
View Details
Newport MKS
XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro XZ, Pico Y, M4
9061-XYZ-NPN-M
Specs
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
0.1969 inch (5 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details
Beckhoff Automation LLC
ATH9000 | Guide rail, straight, without lock
View Details
PI (Physik Instrumente) L.P.
Linear Positioner
N-565
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.5118 to 2.05 inch (13 to 52 mm)
Rated Speed
0.3937 in/sec (0.6000 m/min)
View Details