Nook Industries, Inc. Non-Driven Internal Roller Guide QLR 100

Description
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.
Description
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.

Suppliers

Company
Product
Description
Supplier Links
Non-Driven Internal Roller Guide - QLR 100 - Nook Industries, Inc.
Cleveland, OH, USA
Non-Driven Internal Roller Guide
QLR 100
Non-Driven Internal Roller Guide QLR 100
Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load carrying slide unit.

Function:
Fitting length: As required. Max. length 6,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block
Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced
This unit consists of a square aluminium profile with an internal roller guide. The carriage has internal linear ball bearings that
can be adjusted free of play. This roller guide can be driven by a pneumatic cylinder or other actuation or it can serve as a load
carrying slide unit.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number QLR 100
Product Name Non-Driven Internal Roller Guide
Axis Configuration X Axis Only
Rated Speed 236 in/sec (360 m/min)
Carriage Load 382 lbs (173 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XYZ Linear Stage, Triple Divide, 25.4 mm, Picomotor, M4, M6 - 9064-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
View Details
Ball Slide Positioning Stage - 750MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details