Nook Industries, Inc. Single Shaft Unsupported Slide System 111-24-TXX

Description
Single shaft unsupported with two pillow blocks.
Description
Single shaft unsupported with two pillow blocks.

Suppliers

Company
Product
Description
Supplier Links
Single Shaft Unsupported Slide System - 111-24-TXX - Nook Industries, Inc.
Cleveland, OH, USA
Single Shaft Unsupported Slide System
111-24-TXX
Single Shaft Unsupported Slide System 111-24-TXX
Single shaft unsupported with two pillow blocks.

Single shaft unsupported with two pillow blocks.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number 111-24-TXX
Product Name Single Shaft Unsupported Slide System
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
View Details
Ball Slide Positioning Stage - 453MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details