Nook Industries, Inc. Heavy Load and High Speed Runner Blocks NH-TB

Description
Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85 High speed with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T - T3 Stocked preload T0 (very lght) Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
Description
Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85 High speed with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T - T3 Stocked preload T0 (very lght) Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm

Suppliers

Company
Product
Description
Supplier Links
Heavy Load and High Speed Runner Blocks - NH-TB - Nook Industries, Inc.
Cleveland, OH, USA
Heavy Load and High Speed Runner Blocks
NH-TB
Heavy Load and High Speed Runner Blocks NH-TB
Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85 High speed with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T - T3 Stocked preload T0 (very lght) Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
  • Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85
  • High speed with four through holes
  • Rail Accuracy Grade: C0001 - C7 available
    Stocked accuracy is C5 (standard)
  • Preload: T - T3
    Stocked preload T0 (very lght)
  • Maximum Rail Length:
    15 - 1500mm
    20 thru 65 - 3000mm
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number NH-TB
Product Name Heavy Load and High Speed Runner Blocks
Axis Configuration X Axis Only
Rated Speed 78.74 in/sec (120 m/min)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Z Pico, XY Micro - 9067-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details