NH-TR -- HEAVY LOAD AND HIGH SPEED RUNNER BLOCKS
Nook Industries, Inc.
Heavy Load and High Speed Runner Blocks
NH-TR
Description
Assembly Height: 28, 40, 45, 55, 70, 80 and 90
High Speed with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
Description
Assembly Height: 28, 40, 45, 55, 70, 80 and 90
High Speed with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
Suppliers
Heavy Load and High Speed Runner Blocks
NH-TR
Assembly Height: 28, 40, 45, 55, 70, 80 and 90
High Speed with four tapped holes
Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)
Preload: T - T3 Stocked preload T0 (very lght)
Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
- Assembly Height: 28, 40, 45, 55, 70, 80 and 90
- High Speed with four tapped holes
- Rail Accuracy Grade: C0001 - C7 available
Stocked accuracy is C5 (standard)
- Preload: T - T3
Stocked preload T0 (very lght)
- Maximum Rail Length:
15 - 1500mm
20 thru 65 - 3000mm
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
NH-TR |
|
Product Name
|
Heavy Load and High Speed Runner Blocks |
|
Axis Configuration
|
X Axis Only
|
|
Rated Speed
|
78.74 in/sec (120 m/min)
|
|
Orientation
|
Horizontal
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
56 to 110 lbs (25.4 to 49.89 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Axis Configuration
X-Y Axes
Stroke or X-Axis Travel
1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel
1.97 to 19.69 inch (50 to 500 mm)
View Details