Nook Industries, Inc. Non-Driven Roller Guide Unit ER 80S

Description
External roller bearing guided non-driven actuator with single carriage.
Description
External roller bearing guided non-driven actuator with single carriage.

Suppliers

Company
Product
Description
Supplier Links
Non-Driven Roller Guide Unit - ER 80S - Nook Industries, Inc.
Cleveland, OH, USA
Non-Driven Roller Guide Unit
ER 80S
Non-Driven Roller Guide Unit ER 80S
External roller bearing guided non-driven actuator with single carriage.

External roller bearing guided non-driven actuator with single carriage.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number ER 80S
Product Name Non-Driven Roller Guide Unit
Axis Configuration X Axis Only
Rated Speed 394 in/sec (600 m/min)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Z, Pico XY, M4 - 9061-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details