Nook Industries, Inc. Low Profile Non-Driven Roller Guide E 40

Description
E Actuator Sizes: 40, 60, 80, 80s Velocity: max. 10 m/sec
Description
E Actuator Sizes: 40, 60, 80, 80s Velocity: max. 10 m/sec

Suppliers

Company
Product
Description
Supplier Links
Low Profile Non-Driven Roller Guide - E 40 - Nook Industries, Inc.
Cleveland, OH, USA
Low Profile Non-Driven Roller Guide
E 40
Low Profile Non-Driven Roller Guide E 40
E Actuator Sizes: 40, 60, 80, 80s Velocity: max. 10 m/sec
  • E Actuator Sizes: 40, 60, 80, 80s
  • Velocity:
    max. 10 m/sec
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Slides and Linear Stages
Product Number E 40
Product Name Low Profile Non-Driven Roller Guide
Axis Configuration X Axis Only
Rated Speed 157 in/sec (240 m/min)
Carriage Load 146 lbs (66.27 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Device Alignment Stage, Wide, Five-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9082 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Side Drive Positioning Stage - 1203SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
View Details