Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
NOOK INDUSTRIES, INC.
111-08-TXX -- SINGLE SHAFT UNSUPPORTED SLIDE SYSTEM
Nook Industries, Inc.
Single Shaft Unsupported Slide System
111-08-TXX
Description
Single shaft unsupported with two pillow blocks.
Nook Industries, Inc.
Done
Description
Single shaft unsupported with two pillow blocks.
Suppliers
Company
Product
Description
Supplier Links
Nook Industries, Inc.
Cleveland, OH, USA
Single Shaft Unsupported Slide System
111-08-TXX
Single Shaft Unsupported Slide System
111-08-TXX
Single shaft unsupported with two pillow blocks.
Single shaft unsupported with two pillow blocks.
Supplier's Site
Technical Specifications
Nook Industries, Inc.
Product Category
Linear Slides and Linear Stages
Product Number
111-08-TXX
Product Name
Single Shaft Unsupported Slide System
Axis Configuration
X Axis Only
Unlock Full Specs
to access all available technical data
Similar Products
Isotech, Inc.
Side Drive Positioning Stage
401SD-X
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Precise Work Stage
XZH Series
Specs
Axis Configuration
X-Y Axes
Stroke or X-Axis Travel
1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel
1.97 to 19.69 inch (50 to 500 mm)
View Details
Beckhoff Automation LLC
AT9040 | Guide rail, 45° curved segment, without lock
View Details
RS Components, Ltd.
Linear Guide Blocks
360851
Specs
Carriage Load
14576 lbs (6610 kg)
View Details