Hymark/Kentucky Gauge HSB-alpha® Linear Table with Screw Drive 20-B-225-SSS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-alpha® Linear Table with Screw Drive - 20-B-225-SSS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-alpha® Linear Table with Screw Drive
20-B-225-SSS
HSB-alpha® Linear Table with Screw Drive 20-B-225-SSS
Linear table size 20 with ball screw and ball guiding rail: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 58000 N Max. feed force: FX = 6000 N Basic aluminum profile 225 mm with 2 screwed-on ball guiding rails size 20 and 4 standard ball bearing guiding carriages Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm With bellows cover 2 standard carriage lengths 220 mm or 320 mm, special lengths available

Linear table size 20 with ball screw and ball guiding rail:

Max. speed: v = 2,5 m/s
Max. acceleration: a = 20 m/s²
Max. guide load: FZ = 58000 N
Max. feed force: FX = 6000 N

  • Basic aluminum profile 225 mm with 2 screwed-on ball guiding rails size 20
    and 4 standard ball bearing guiding carriages
  • Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm
  • With bellows cover
  • 2 standard carriage lengths 220 mm or 320 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Slides and Linear Stages
Product Number 20-B-225-SSS
Product Name HSB-alpha® Linear Table with Screw Drive
Rated Speed 98.43 in/sec (150 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
T-slot extrusion stage, single carriage, belt-driven, 1150 mm travel, integrated controller and motor encoder - LC40B1150-KM01B - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 45.28 inch (1150 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Miniature XYZ Stages - XYZ-LSMA-30-50X50X50 - IntelLiDrives, Inc.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details