Hymark/Kentucky Gauge Gravity Roller Conveyors RC/RH

Description
Standard Features - Conveyors RC / RH • Powder painted 10 gauge steel channel with bolt-in cross members • Steel rollers with sealed bearings • Stands for height adjustment from 27-3/8in to 39-3/8in • Open conveyor Specifications • Maximum length: standard up to 65ft, longer on request • Maximum material capacity RC = 135lbs/ft (rollers 12in on center) • Maximum material capacity RH = 620 lbs/ft (rollers 6in on center) • Roller diameter: 1.9in • Standard available widths (between rail): 13in, 15in, 19in Options • 49in high stands • Plastic rollers • Material fence • Metal inserts between rollers
Datasheet
Description
Standard Features - Conveyors RC / RH • Powder painted 10 gauge steel channel with bolt-in cross members • Steel rollers with sealed bearings • Stands for height adjustment from 27-3/8in to 39-3/8in • Open conveyor Specifications • Maximum length: standard up to 65ft, longer on request • Maximum material capacity RC = 135lbs/ft (rollers 12in on center) • Maximum material capacity RH = 620 lbs/ft (rollers 6in on center) • Roller diameter: 1.9in • Standard available widths (between rail): 13in, 15in, 19in Options • 49in high stands • Plastic rollers • Material fence • Metal inserts between rollers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gravity Roller Conveyors - RC/RH - Hymark/Kentucky Gauge
Owensboro, KY, USA
Gravity Roller Conveyors
RC/RH
Gravity Roller Conveyors RC/RH
Standard Features - Conveyors RC / RH • Powder painted 10 gauge steel channel with bolt-in cross members • Steel rollers with sealed bearings • Stands for height adjustment from 27-3/8in to 39-3/8in • Open conveyor Specifications • Maximum length: standard up to 65ft, longer on request • Maximum material capacity RC = 135lbs/ft (rollers 12in on center) • Maximum material capacity RH = 620 lbs/ft (rollers 6in on center) • Roller diameter: 1.9in • Standard available widths (between rail): 13in, 15in, 19in Options • 49in high stands • Plastic rollers • Material fence • Metal inserts between rollers

Standard Features - Conveyors RC / RH
• Powder painted 10 gauge steel channel with bolt-in cross members
• Steel rollers with sealed bearings
• Stands for height adjustment from 27-3/8in to 39-3/8in
• Open conveyor
Specifications
• Maximum length: standard up to 65ft, longer on request
• Maximum material capacity RC = 135lbs/ft (rollers 12in on center)
• Maximum material capacity RH = 620 lbs/ft (rollers 6in on center)
• Roller diameter: 1.9in
• Standard available widths (between rail): 13in, 15in, 19in
Options
• 49in high stands
• Plastic rollers
• Material fence
• Metal inserts between rollers

Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Industrial Conveyors
Product Number RC/RH
Product Name Gravity Roller Conveyors
Conveyor Type Roller
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Urban System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details