Rittal North America LLC Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| ***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized... | |
| Aluminum housing, high thermal conductivity for optimum passive heat dissipation. Low weight coupled with high stability. Protection category IP 65 to IEC 60 529. | |
| AX fiberglass-reinforce d polyester enclosures are ideal for outdoor applications. Numerous mounting domes in the enclosure provide individual interior configuration options in a 25 mm pitch pattern, e.g. with punched... | |
| AX fiberglass-reinforce d polyester enclosures with viewing window are ideal for outdoor applications. Numerous mounting domes in the enclosure provide individual interior configuration options in a 25 mm pitch pattern,... | |
| Compact enclosure AE in stainless steel including mounting plate. | |
| Console made from stainless steel 1.4301, (AISI 304), ready-to-use unit with high protection category IP 55 in four different widths. Easy handling thanks to self-locking lid stay. Interchangeable lock insert. | |
| Due to its symmetrical profile in terms of width and depth, the TS 8 baying system, made from sheet steel, saves considerable space and facilitates easy internal installation. It also... | |
| Enclosure solution tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener | |
| Enclosure solution tailored to the requirements of the food and beverage industry. Roof angled forwards by 30°. Seal dyed blue to clearly distinguish it from foodstuffs | |
| Enclosure solution with cut-outs for switches, tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener. | |
| Enclosure widths ranging from 600 to 1200 mm. Time is saved on assembly work due to the extruded side panels. | |
| Four widths form the bridge for a three-piece configuration of the TopConsole system. | |
| Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. | |
| Four widths to complete the console system. | |
| High level of protection provided by IP 66 / NEMA 4X. Time is saved on assembly work due to the extruded side panels. | |
| Important safety equipment can be accessed quickly and is hygienically protected - the fire-extinguishing housing can be installed directly in the production environment | |
| Individual carbon steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with... | |
| Individual sheet steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible interior... | |
| Individual stainless steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with... | |
| IT wall-mounted enclosure with high protection category for use in industrial environments. With depth-variable 19" mounting angle and gland plate with brush strip for cable entry in the enclosure base. | |
| Modular enclosure system for outdoor installation, 1-door, single-walled. | |
| Modular housing system for outdoor siting, 2-door, double-walled, asymmetric | |
| Modular housing system for outdoor siting, 2-door, double-walled, symmetric or asymmetric | |
| Modular housing system for outdoor siting, 3-door, double-walled, symmetric or asymmetric | |
| Monitors, PC and other components with displays are hygienically and securely protected in the command panel. The roof slope of 30° prevents objects from being collected on top and allows... | |
| One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform... | |
| Operating door for enclosure made from stainless steel 1.4301, (AISI 304) with handle strips made from food-grade plastic. Can be combined with CP40 support arm system, stainless steel. | |
| Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and... | |
| Spray-finished cast aluminum housing. Protection category IP 66. | |
| System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. | |
| Terminal box of stainless steel 1.4301, (AISI 304). Protection category IP 66. | |
| The command panel for table-top TFT up to 24" based on AX, carbon steel, with integrated VESA 75/100 mount. More effective and appealing protection for standard table-top TFTs up to... | |
| The command panel with handle strips based on AX, carbon steel, with support arm cut-out Ø 130 mm to match the support arm system CP 60/120/180, service access optionally from... | |
| The HD system enclosure is a flexible, bayable large enclosure solution for hygienically sensitive areas that are subjected to regular cleaning. The enclosure with standard VX mounting plate and fitting... | |
| The small enclosure KX, E-Box KX, carbon steel offers remarkable ease of assembly and flexibility when selecting lock systems. | |
| The small enclosure KX, terminal box KX, with a gland plate allows for flexible interior installation and simple cable entry with optimum use of space. | |
| The small enclosure KX, terminal box KX, without a gland plate allows for flexible interior installation while maintaining a high protection category. | |
| TS 8 baying system, protection category IP 66, NEMA 4, sheet steel, spray-finished. | |
| Wall-mounted enclosure made of carbon steel, with cover and viewing window. Protection category IP 65/NEMA 12. For installation of most brands of bus modules and sensors. | |
| Wall-mounted enclosure of fiberglass-reinforce d polycarbonate. Protection category IP 66. Covers feature quick-release fasteners for speedy maintenance. Self-extinguishing material for safety. | |
| Wall-mounted housing 3-part, pre-configured with: Solid flange plate, top and bottom, mounting plate is supplied loose. Protection category IP 55. | |
| Wall-mounted housing 3-part, pre-configured with: Solid flange plate, top, with brush strip at the bottom, mounting rails, C rails, outlet filter, ground rail, wall-mounting bracket |