Rittal North America LLC Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Automatic crimping machine with 5-way magazine for processing insulated wire and ferrules on a roll. This device has an interface for communication and full function integration into our fully automatic... | |
| Electrically driven wire stripping and crimping center that can process reel-mounted, insulated wire end ferrules. | |
| Electro-pneumatic automatic crimping machine with five-fold magazine for processing insulated wire end ferrules in different cross-sections on coils. | |
| Electro-pneumaticall y driven wire stripping and crimping center that can process loose, insulated wire end ferrules. | |
| For crimping wire end ferrules without an insulating sleeve according to DIN 46228 Part 1 and wire end ferrules with an insulating sleeve according to DIN 46228 Part 4. | |
| For placing the insulation stripping machine S22 on the WS 540. The console can be put on the left and on the right side. | |
| Insulation stripping and crimping machine for taped wire end ferrules on a reel has an interface for communication, and full function integration into our Rittal fully automated wire cabling machine... | |
| Semi-automatic machine for stripping wires in various cross-sectional areas | |
| The electro-pneumaticall y driven automatic insulation stripping and crimping machine with two-fold magazine is used for processing loose insulated wire end ferrules with cross-sections of 4 to 6 mm² (AWG... |