Rittal North America LLC Wall Boxes 9505000

Description
POLYCARBONATE ENCLOSURE
Request a Quote
Description
POLYCARBONATE ENCLOSURE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2633805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2633805
Wall Boxes 2633805
POLYCARBONATE ENCLOSURE

POLYCARBONATE ENCLOSURE

Supplier's Site
Enclosure - 24954572 - Radwell International
Willingboro, NJ, United States
Enclosure
24954572
Enclosure 24954572
(PRICE/PACK OF 6), 94 X 94 X 81 PK, 94 X 94 X 81MM (PK 6). FREE 2 YEAR RADWELL WARRANTY

(PRICE/PACK OF 6), 94 X 94 X 81 PK, 94 X 94 X 81MM (PK 6). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2633805 24954572
Product Name Wall Boxes Enclosure
Type Junction Box Junction Box
Width 3.7 inch (94 mm)
Depth 3.7 inch (94 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers