Rittal North America LLC
Wall Boxes
1533000
Description
Rittal 1533000 Wall Box
Request a Quote
Email Supplier
Description
Rittal 1533000 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2023867 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Length
4.72 inch (120 mm)
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers