Rittal North America LLC Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| 13-piece tool set with ergonomic, folding and lockable handle. | |
| Article number: AS 4052.479 Product description Replacement blade for multitool AX/VX. Supply includes 1 pack = 10 pcs Packaging unit 1 pc(s). EAN 4028177962637 | |
| Accessories for hole punches. Required as a connecting part between the die and the stamp. For operation with a hydraulic punch. | |
| Accessories for hole punches. Required as a connecting part between the die and the stamp. | |
| For punching cut-outs with a special shape | |
| For punching round cut-outs | |
| For punching round, square and rectangular cut-outs | |
| For punching square cut-outs | |
| For the manual cutting of wiring ducts, with adjustable length stop for the material being cut. Anodized contact surface with laser-engraved marking in millimeters and inch scales. Safe machining due... | |
| Manual hydraulic punch in a practical set with hole punches | |
| Manual profile cutter for burr-free cutting of 30/15 C-profile rails as well as TS 35/7.5 and TS 35/15 support rails. The desired length of the rail can be precisely and... | |
| Multifunctional tool. Ideal for handling and mounting AX enclosures and VX doors. | |
| Punches anti-twist lock notch easily and quickly. Saves the time-consuming filing of notch for push-buttons, switches and instruments. Notch sizes of 3.2 mm and 4.8 mm possible. | |
| With plastic collar. | |
| With plastic flange. |