Rittal North America LLC Wall Boxes 1301000

Description
KX E-Box, WHD: 200x300x155 mm, stainless
Request a Quote
Description
KX E-Box, WHD: 200x300x155 mm, stainless
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 445213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
445213
Wall Boxes 445213
KX E-Box, WHD: 200x300x155 mm, stainless

KX E-Box, WHD: 200x300x155 mm, stainless

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 445213
Product Name Wall Boxes
Type Junction Box
Depth 6.1 inch (155 mm)
Material Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details