Rittal North America LLC Datasheets for Console Enclosures
Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty, or dusty environments.
Console Enclosures: Learn more
| Product Name | Notes |
|---|---|
| ***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized... | |
| Console made from stainless steel 1.4301, (AISI 304), ready-to-use unit with high protection category IP 55 in four different widths. Easy handling thanks to self-locking lid stay. Interchangeable lock insert. | |
| Four widths form the bridge for a three-piece configuration of the TopConsole system. | |
| Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. | |
| Four widths to complete the console system. | |
| One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform... | |
| Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and... |