The Compact enclosure AE 1012.600 from Rittal North America LLC is constructed from stainless steel and includes a mounting plate. It features dimensions of 600 mm in width, 560 mm in height, and 475 mm in depth. The enclosure is designed to provide robust protection for electrical and electronic components, making it suitable for various industrial applications. The material thickness is 1.38 mm, ensuring durability and resistance to environmental factors. This enclosure is part of a series that emphasizes compact design while maintaining functionality and accessibility for mounting and installation.
Compact enclosure AE in stainless steel including mounting plate.
| Rittal North America LLC | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AE 1012.600 |
| Product Name | Compact enclosures AE Stainless steel |
| Material | Steel; Steel - Stainless; Housing: Stainless steel Door: Stainless steel, all-round foamed-in PU seal Mounting plate: Carbon steel Stainless steel 1.4301 (AISI 304) |