Rittal North America LLC Datasheets for Enclosure Air Conditioners

Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more

Product Name Notes
Article number: SK 7109.035 Product description Including cable attachment for connection cable and label holder. Color RAL 7035 Technical specifications Three-digit, 7-segment display Option of switching between °C/°F. With 1800...
Bayed climate control designed for siting within a bayed enclosure suite. The hot air is extracted at the rear of the unit, cooled and then expelled forwards to the cold...
Closed loop in row direct expansion cooling unit efficiently maintains proper server inlet temperatures contained entirely within the rack system.
Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical...
Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W...
Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from...
Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection...
For installation in the enclosure door or wall.
For the highest density installations, these LCP Rack units totally control the air path for efficient cooling. The LCP Rack CW is a closed loop system and units are scalable...
Revolutionary energy efficiency through innovative hybrid technology. Average 75% energy saved due to speed-regulated components and heat pipe technology. Unique multi-voltage capability for worldwide use. Intuitive operation via touch display.
Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability.
The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W.
These highly efficient Inline units can create a cold curtain down a row rather than simply moving air into an aisle.Available in two versions: Flush, a configuration where the unit’s...
Through the use of the Blue e+ technology, the bundle is ideally suited to the requirements for energy-efficient cooling of IT racks. In combination with the IoT interfaces, it supports...
Through the use of the Blue e+ technology, the bundle is ideally suited to the requirements for energy-efficient cooling of IT racks. In combination with the IoT interfaces, its supports...
To prevent hot spots inside the enclosure and facilitate the ventilation of active enclosure climate control components.
Useful cooling output 1,500 W. The air conditioner can be mounted on the enclosure in three installation positions (external, partial internal and internal mounting).