KX E-BOX, WHD: 150X300X80 MM, SH
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2023877 | 5385-1545000-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 5.91 inch (150 mm) | |
| Depth | 3.15 inch (80 mm) | |
| Material | Sheet steel | Steel |