Rittal North America LLC Wall Boxes 9110210

Description
Rittal 9110210 Wall Box
Request a Quote
Description
Rittal 9110210 Wall Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 4571269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
4571269
Wall Boxes 4571269
Rittal 9110210 Wall Box

Rittal 9110210 Wall Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4571269
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.54 inch (90 mm)
Width 8.66 inch (220 mm)
Depth 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2109 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details