Rittal North America LLC Wall Boxes 1260000

Description
Rittal 1260000 Wall Box
Request a Quote Datasheet
Description
Rittal 1260000 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2023920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2023920
Wall Boxes 2023920
Rittal 1260000 Wall Box

Rittal 1260000 Wall Box

Supplier's Site
Boxes - 5385-1260000-ND - DigiKey
Thief River Falls, MN, United States
AX COMPACT ENCLOSURE, WHD: 600X1

AX COMPACT ENCLOSURE, WHD: 600X1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2023920 5385-1260000-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Shape Rectangular
Length 47.24 inch (1200 mm)
Width 47.24 inch (1200 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details