Rittal North America LLC Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Assembly component for a 482.6 mm (19") mounting level | |
| Consist of an expanding nut which is inserted into the square hole at the front and then secured with the fastening screw. | |
| For slide-in electronic equipment, 482.6 mm (19˝) installed components and blanking plates. | |
| M5/M6, to fasten slide-in electronic equipment, 482.6 mm (19") installed equipment and blanking plates to profile rails, 482.6 mm (19"). | |
| M6 x 10 mm for T-slot profile, ensuring flexible, secure mounting of accessory components on T-slot profile rails. | |
| Mounted on the vertical TS/SE enclosure profile. When the screw is tightened, it is securely braced against the profile, and equipotential bonding is automatically created. | |
| The spring ensures reliable protection from unintentional displacement. | |
| To mount punched rails and chassis on angle brackets, mounting brackets and support brackets. | |
| Used on enclosures and rails with rectangular 12.5 x 10.5 mm system punching with compression spring as an insertion aid to ensure reliable mechanical and electrical connection in the system... | |
| Used on enclosures and rails with rectangular 12.5 x 10.5 mm system punching with snap-off insertion aid, made from die-cast zinc. | |
| Used on enclosures and rails with rectangular 12.5 x 10.5 mm system punchings. The nuts are inserted from the same side as screw-fastening takes place. |