Rittal North America LLC Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Automatic crimping machine with 5-way magazine for processing insulated wire and ferrules on a roll. This device has an interface for communication and full function integration into our fully automatic... | |
| Electrically driven wire stripping and crimping center that can process reel-mounted, insulated wire end ferrules. | |
| Electro-pneumatic automatic crimping machine with five-fold magazine for processing insulated wire end ferrules in different cross-sections on coils. | |
| Electro-pneumaticall y driven wire stripping and crimping center that can process loose, insulated wire end ferrules. | |
| For crimping wire end ferrules without an insulating sleeve according to DIN 46228 Part 1 and wire end ferrules with an insulating sleeve according to DIN 46228 Part 4. | |
| Insulation stripping and crimping machine for taped wire end ferrules on a reel has an interface for communication, and full function integration into our Rittal fully automated wire cabling machine... | |
| The electro-pneumaticall y driven automatic insulation stripping and crimping machine with two-fold magazine is used for processing loose insulated wire end ferrules with cross-sections of 4 to 6 mm² (AWG... |