Rittal North America LLC Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Article number: SV 3071.000 Product description Used to indicate the position of the fuse base cover. Rated operating current (max.) 5 A For size NH fuse-switch disconnector, size 000/00 NH... | |
| Article number: SV 9343.000 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.010 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.020 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.110 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.210 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.300 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9343.310 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9344.010 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9344.110 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9344.210 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9344.310 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars:... | |
| Article number: SV 9344.510 Product description Used to indicate the position of the fuse base cover. Supply includes Incl. plastic lug for attaching the microswitch to the disconnector chassis. Rated... | |
| For conductor connection clamps and plate clamps. | |
| For connecting round conductors and laminated copper bars. | |
| For extending the contact hazard protection cover, e.g. when using ring terminals with a long collar. Bayable as required at the top and bottom. | |
| For NH fuse-switch disconnectors size 1 to 3 with screw terminal. For direct connection of round and sector-shaped conductors. |