Rittal North America LLC Wall Boxes 9515100

Description
PK POLYCARBONATE ENCLOSURE, WHD: 180X110
Request a Quote
Description
PK POLYCARBONATE ENCLOSURE, WHD: 180X110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2651517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2651517
Wall Boxes 2651517
PK POLYCARBONATE ENCLOSURE, WHD: 180X110

PK POLYCARBONATE ENCLOSURE, WHD: 180X110

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2651517
Product Name Wall Boxes
Type Junction Box
Depth 4.37 inch (111 mm)
Material Plastic
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers